TE Connectivity Connector Backshell, Hood, Hts Series Connectors, 6, 180 , Aluminium Body Rohs Compliant Hts Te Connectivity 1-1102295-6

Description
Connector Backshell, Hood, HTS Series Connectors, 6, 180 , Aluminium Body RoHS Compliant: Yes
Description
Connector Backshell, Hood, HTS Series Connectors, 6, 180 , Aluminium Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Backshell, Hood, HTS Series Connectors, part number 74T0391, features a 180-degree orientation and is constructed from aluminum. This product is RoHS compliant, ensuring it meets environmental standards for hazardous substances. It is designed for use with HTS series connectors, providing a reliable and durable solution for various applications. The aluminum body offers strength and resistance to corrosion, making it suitable for demanding environments. This backshell is ideal for engineers seeking a robust connector solution that adheres to regulatory compliance.

Datasheet Summary
Powered by GS/AI

The Connector Backshell, Hood, HTS Series Connectors, part number 74T0391, features a 180-degree orientation and is constructed from aluminum. This product is RoHS compliant, ensuring it meets environmental standards for hazardous substances. It is designed for use with HTS series connectors, providing a reliable and durable solution for various applications. The aluminum body offers strength and resistance to corrosion, making it suitable for demanding environments. This backshell is ideal for engineers seeking a robust connector solution that adheres to regulatory compliance.

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell, Hood, Hts Series Connectors, 6, 180 , Aluminium Body Rohs Compliant Hts Te Connectivity - 74T0391 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell, Hood, Hts Series Connectors, 6, 180 , Aluminium Body Rohs Compliant Hts Te Connectivity
74T0391
Connector Backshell, Hood, Hts Series Connectors, 6, 180 , Aluminium Body Rohs Compliant Hts Te Connectivity 74T0391
Connector Backshell, Hood, HTS Series Connectors, 6, 180 , Aluminium Body RoHS Compliant: Yes

Connector Backshell, Hood, HTS Series Connectors, 6, 180 , Aluminium Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74T0391
Product Name Connector Backshell, Hood, Hts Series Connectors, 6, 180 , Aluminium Body Rohs Compliant Hts Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details