TE Connectivity Heavy Duty Base, Side Clip, Bulkhead; Heavy Duty Connector Type Hts Te Connectivity 1-1102291-1

Description
HEAVY DUTY BASE, SIDE CLIP, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:Side Clip; Rectangular Shell Size:-; For Use With:HDC Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY BASE, SIDE CLIP, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:Side Clip; Rectangular Shell Size:-; For Use With:HDC Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Side Clip, Bulkhead; Heavy Duty Connector Type Hts Te Connectivity - 70AH6714 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Side Clip, Bulkhead; Heavy Duty Connector Type Hts Te Connectivity
70AH6714
Heavy Duty Base, Side Clip, Bulkhead; Heavy Duty Connector Type Hts Te Connectivity 70AH6714
HEAVY DUTY BASE, SIDE CLIP, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:Side Clip; Rectangular Shell Size:-; For Use With:HDC Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY BASE, SIDE CLIP, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:Side Clip; Rectangular Shell Size:-; For Use With:HDC Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH6714
Product Name Heavy Duty Base, Side Clip, Bulkhead; Heavy Duty Connector Type Hts Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details