Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Inside Diameter : 21.08 MM [.83 INCH ] Barrel Outside Diameter : 26.92 MM [1.06 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 253 Compatible Conductor Range (AWGKC) : 500 - 500 Lug Length : 111.76 MM [4.4 INCH ] Lug Width : 38.6 MM [1.52 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : CSA, UL
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug
Other Die Color Code : Brown
Product Availability Product Availability : Asia, Americas
Product Type Features Installation Technology : Compression Stud Size : 5/8
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Long
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Inside Diameter : 21.08 MM [.83 INCH ]
- Barrel Outside Diameter : 26.92 MM [1.06 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 253
- Compatible Conductor Range (AWGKC) : 500 - 500
- Lug Length : 111.76 MM [4.4 INCH ]
- Lug Width : 38.6 MM [1.52 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
Operation/Application
- Compression Connector Product Type : Terminal Lug
Other
Product Availability
- Product Availability : Asia, Americas
Product Type Features
- Installation Technology : Compression
- Stud Size : 5/8