TE Connectivity Compression Connectors 1-1099899-4

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 19.25 MM  [.758 INCH ] Barrel Outside Diameter : 24.2 MM  [.953 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 203 Compatible Conductor Range (AWGKC) : 400 - 400 Lug Length : 106.68 MM  [4.2 INCH ] Lug Width : 35.05 MM  [1.38 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Blue Product Availability Product Availability : Asia, Americas Product Type Features Installation Technology : Compression Stud Size : 5/8
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 19.25 MM  [.758 INCH ] Barrel Outside Diameter : 24.2 MM  [.953 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 203 Compatible Conductor Range (AWGKC) : 400 - 400 Lug Length : 106.68 MM  [4.2 INCH ] Lug Width : 35.05 MM  [1.38 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Blue Product Availability Product Availability : Asia, Americas Product Type Features Installation Technology : Compression Stud Size : 5/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1-1099899-4 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1-1099899-4
Compression Connectors 1-1099899-4
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 19.25 MM  [.758 INCH ] Barrel Outside Diameter : 24.2 MM  [.953 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 203 Compatible Conductor Range (AWGKC) : 400 - 400 Lug Length : 106.68 MM  [4.2 INCH ] Lug Width : 35.05 MM  [1.38 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Blue Product Availability Product Availability : Asia, Americas Product Type Features Installation Technology : Compression Stud Size : 5/8

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Long
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 19.25 MM  [.758 INCH ]
  • Barrel Outside Diameter : 24.2 MM  [.953 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 203
  • Compatible Conductor Range (AWGKC) : 400 - 400
  • Lug Length : 106.68 MM  [4.2 INCH ]
  • Lug Width : 35.05 MM  [1.38 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Operation/Application


  • Compression Connector Product Type : Terminal Lug

Other


  • Die Color Code : Blue

Product Availability


  • Product Availability : Asia, Americas

Product Type Features


  • Installation Technology : Compression
  • Stud Size : 5/8
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1099899-4
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details