TE Connectivity Compression Connectors 1-1099899-2

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 16.48 MM  [.649 INCH ] Barrel Outside Diameter : 20.7 MM  [.815 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 152 Compatible Conductor Range (AWGKC) : 300 - 300 Lug Length : 91.44 MM  [3.6 INCH ] Lug Width : 30.22 MM  [1.19 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : White Product Availability Product Availability : Asia, Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 16.48 MM  [.649 INCH ] Barrel Outside Diameter : 20.7 MM  [.815 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 152 Compatible Conductor Range (AWGKC) : 300 - 300 Lug Length : 91.44 MM  [3.6 INCH ] Lug Width : 30.22 MM  [1.19 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : White Product Availability Product Availability : Asia, Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1-1099899-2 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1-1099899-2
Compression Connectors 1-1099899-2
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 16.48 MM  [.649 INCH ] Barrel Outside Diameter : 20.7 MM  [.815 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 152 Compatible Conductor Range (AWGKC) : 300 - 300 Lug Length : 91.44 MM  [3.6 INCH ] Lug Width : 30.22 MM  [1.19 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : White Product Availability Product Availability : Asia, Americas Product Type Features Installation Technology : Compression Stud Size : 1/2

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Long
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 16.48 MM  [.649 INCH ]
  • Barrel Outside Diameter : 20.7 MM  [.815 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 152
  • Compatible Conductor Range (AWGKC) : 300 - 300
  • Lug Length : 91.44 MM  [3.6 INCH ]
  • Lug Width : 30.22 MM  [1.19 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Operation/Application


  • Compression Connector Product Type : Terminal Lug

Other


  • Die Color Code : White

Product Availability


  • Product Availability : Asia, Americas

Product Type Features


  • Installation Technology : Compression
  • Stud Size : 1/2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1099899-2
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers