TE Connectivity Compression Connectors 1-1099899-1

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 15.08 MM  [.594 INCH ] Barrel Outside Diameter : 19.12 MM  [.753 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 127 Compatible Conductor Range (AWGKC) : 250 - 250 Lug Length : 81.28 MM  [3.2 INCH ] Lug Width : 27.68 MM  [1.09 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Yellow Product Availability Product Availability : Asia, Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 15.08 MM  [.594 INCH ] Barrel Outside Diameter : 19.12 MM  [.753 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 127 Compatible Conductor Range (AWGKC) : 250 - 250 Lug Length : 81.28 MM  [3.2 INCH ] Lug Width : 27.68 MM  [1.09 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Yellow Product Availability Product Availability : Asia, Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1-1099899-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1-1099899-1
Compression Connectors 1-1099899-1
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 15.08 MM  [.594 INCH ] Barrel Outside Diameter : 19.12 MM  [.753 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 127 Compatible Conductor Range (AWGKC) : 250 - 250 Lug Length : 81.28 MM  [3.2 INCH ] Lug Width : 27.68 MM  [1.09 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Yellow Product Availability Product Availability : Asia, Americas Product Type Features Installation Technology : Compression Stud Size : 1/2

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Long
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 15.08 MM  [.594 INCH ]
  • Barrel Outside Diameter : 19.12 MM  [.753 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 127
  • Compatible Conductor Range (AWGKC) : 250 - 250
  • Lug Length : 81.28 MM  [3.2 INCH ]
  • Lug Width : 27.68 MM  [1.09 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Operation/Application


  • Compression Connector Product Type : Terminal Lug

Other


  • Die Color Code : Yellow

Product Availability


  • Product Availability : Asia, Americas

Product Type Features


  • Installation Technology : Compression
  • Stud Size : 1/2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1099899-1
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers