TE Connectivity Rectangular Connector Contacts 1-106528-2

Description
Socket Contact Tin 22-26 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 22-26 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 1-106528-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
1-106528-2-ND
Rectangular Connector Contacts 1-106528-2-ND
Socket Contact Tin 22-26 AWG Crimp Power

Socket Contact Tin 22-26 AWG Crimp Power

Buy Now Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 09H3048 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
09H3048
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 09H3048
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMP-DUAC Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP-DUAC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMP-DUAC Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP-DUAC Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-106528-2-ND 09H3048
Product Name Rectangular Connector Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Connector (RF) Adapters - ASG.00.250.NTC-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details