TE Connectivity D-Sub Conn, R/a, Receptacle, 25Pos, Th; No. Of Contacts Amp - Te Connectivity 1-106507-2.

Description
D-SUB CONN, R/A, RECEPTACLE, 25POS, TH; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D-SUB CONN, R/A, RECEPTACLE, 25POS, TH; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Conn, R/a, Receptacle, 25Pos, Th; No. Of Contacts Amp - Te Connectivity - 28AC6363 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, R/a, Receptacle, 25Pos, Th; No. Of Contacts Amp - Te Connectivity
28AC6363
D-Sub Conn, R/a, Receptacle, 25Pos, Th; No. Of Contacts Amp - Te Connectivity 28AC6363
D-SUB CONN, R/A, RECEPTACLE, 25POS, TH; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB CONN, R/A, RECEPTACLE, 25POS, TH; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6363
Product Name D-Sub Conn, R/a, Receptacle, 25Pos, Th; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details