Pin Contact Gold 22-26 AWG Crimp
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU MTE Connectors; Pack Quantity:1 RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-104505-3-ND | 1-104505-3 | 1-104505-3 | 31K8284 |
| Product Name | Rectangular Connector Contacts | Contacts | Contacts | Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |