TE Connectivity Rectangular Connector Contacts 1-104505-0

Description
Pin Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A100413TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100413TR-ND
Rectangular Connector Contacts A100413TR-ND
Pin Contact Gold 22-26 AWG Crimp

Pin Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100413CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100413CT-ND
Rectangular Connector Contacts A100413CT-ND
Pin Contact Gold 22-26 AWG Crimp

Pin Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Pin, 22Awg, Idc / Idt; Product Range Amp - Te Connectivity - 52K3249 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Idc / Idt; Product Range Amp - Te Connectivity
52K3249
Contact, Pin, 22Awg, Idc / Idt; Product Range Amp - Te Connectivity 52K3249
CONTACT, PIN, 22AWG, IDC / IDT; Product Range:AMPMODU MTE Series; Contact Gender:Pin; Contact Termination Type:IDC / IDT; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, PIN, 22AWG, IDC / IDT; Product Range:AMPMODU MTE Series; Contact Gender:Pin; Contact Termination Type:IDC / IDT; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A100413TR-ND 52K3249
Product Name Rectangular Connector Contacts Contact, Pin, 22Awg, Idc / Idt; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data