TE Connectivity Rectangular Connector Contacts 1-104481-2

Description
Socket Contact Gold 28-32 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 28-32 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A34337-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A34337-ND
Rectangular Connector Contacts A34337-ND
Socket Contact Gold 28-32 AWG Crimp

Socket Contact Gold 28-32 AWG Crimp

Buy Now Datasheet
Contacts - 1-104481-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-104481-2
Contacts 1-104481-2
SHORT POINT RECP CONT LP

SHORT POINT RECP CONT LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-104481-2
Contacts 1-104481-2
Contacts

Contacts

Buy Now
Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity - 01M6524 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity
01M6524
Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity 01M6524
CONTACT, RECEPTACLE, 32-28AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 32-28AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A34337-ND 1-104481-2 01M6524
Product Name Rectangular Connector Contacts Contacts Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA3NEX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers