Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334584-1-104481-0
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Wire Gauge: 28-32 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 60,000
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: A100412TR,1-104481-0
Base Product Number: 104481
RoHS Status: ROHS3 Compliant
Female Crimp Signal Terminal, 3A, 300V, Gold Plated Copper Alloy Product overview: 1-104481-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 300V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-104481-0 can be used for catalog matching and distributor lookup.
CUT STRIP - SHORT POINT CONT 15 DPLX LF STMP
CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes
CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1334584-1-104481-0 | 332-1-104481-0 | 1-104481-0 | 28X2601 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | 3A 300V Electronic Connector | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Socket, 32-28Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |