SHORT POINT CONT PLTD SN
Socket Contact Tin 22-26 AWG Crimp
Socket Contact Tin 22-26 AWG Crimp
Female Socket Connector, 3A, 300V, Crimp, Tin, 22-26AWG Product overview: 1-104480-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 300V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-104480-7 can be used for catalog matching and distributor lookup.
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:MTE; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: Yes
CONTACT, RECEPTACLE, 26-22AWG, CRIMP, FULL REEL; Product Range:MTE; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: Yes
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU Short Point Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-104480-7 | A100411TR-ND | 332-1-104480-7 | 52K3246 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connector Contacts | 3A 300V Electronic Connector | Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |