TE Connectivity Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 1-104480-5.

Description
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU SHORT POINT SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU SHORT POINT SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 26AC5683 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
26AC5683
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 26AC5683
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU SHORT POINT SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU SHORT POINT SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5683
Product Name Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11312-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details