Socket Contact Tin 22-26 AWG Crimp
SHORT POINT RECP CONT LP
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Contact, AMPMODU Short Point Series, Socket, 26 AWG, 22 AWG, Crimp, Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-104480-4 | A32511-ND | 1-104480-4 | 52K3243 | 20X0644 |
| Product Name | Contacts | Rectangular Connector Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Ampmodu Short Point Series, Socket, 26 Awg, 22 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |