Win Source Part Number: 1362792-1-104480-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Short Point
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 104480
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrical Contacts |
| Product Number | 1-104480-3 | 6804956 | 6804956P |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Crimp Contacts | Crimp Contacts |
| Shape / Form | Pin | Pin |