TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1-104480-2

Description
Win Source Part Number: 1362811-1-104480-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Short Point Package: Tape & Reel (TR) Product Status: Active Base Product Number: 104480 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1362811-1-104480-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Short Point Package: Tape & Reel (TR) Product Status: Active Base Product Number: 104480 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1-104480-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1-104480-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1-104480-2
Win Source Part Number: 1362811-1-104480-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Short Point Package: Tape & Reel (TR) Product Status: Active Base Product Number: 104480 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1362811-1-104480-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Short Point
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 104480
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 1-104480-2
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, Crimp; For Use With Amphenol Communications Solutions - 99K7830 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-1897562-2 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Length 0.5512 inch (14 mm)
View Details