Female Socket Connector, 3A, 300V, Crimp, Gold, 22-26AWG Product overview: 1-104480-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 300V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-104480-2 can be used for catalog matching and distributor lookup.
CUT STRIP - SHORT POINT CONT 15 DPLX LF STMPD
Socket Contact Gold 22-26 AWG Crimp
Socket Contact Gold 22-26 AWG Crimp
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:MTE; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: Yes
CONTACT, RECEPTACLE, 26-22AWG, CRIMP, FULL REEL; Product Range:MTE; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1-104480-2 | 1-104480-2 | A100409CT-ND | 52K3241 |
| Product Name | 3A 300V Electronic Connector | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connector Contacts | Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Female / Jack |