TE Connectivity Rectangular Connector Contacts 1-104479-3

Description
Socket Contact Gold 20-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A34249-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A34249-ND
Rectangular Connector Contacts A34249-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Contacts - 1-104479-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-104479-3
Contacts 1-104479-3
SHORT POINT RECP CONT LP

SHORT POINT RECP CONT LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-104479-3
Contacts 1-104479-3
AMPMODU SHORT-PT CONT

AMPMODU SHORT-PT CONT

Buy Now
Swedesboro, NJ, United States
Contacts
1-104479-3
Contacts 1-104479-3
Contacts

Contacts

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-104479-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-104479-3
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-104479-3
SHORT POINT RECP CONT LP

SHORT POINT RECP CONT LP

Buy Now
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 52M9778 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
52M9778
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 52M9778
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Crimp, Receptacle, 24-20Awg; Product Range Amp - Te Connectivity - 46Y2673 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Receptacle, 24-20Awg; Product Range Amp - Te Connectivity
46Y2673
Contact, Crimp, Receptacle, 24-20Awg; Product Range Amp - Te Connectivity 46Y2673
CONTACT, CRIMP, RECEPTACLE, 24-20AWG; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Short Point RoHS Compliant: Yes

CONTACT, CRIMP, RECEPTACLE, 24-20AWG; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Short Point RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A34249-ND 1-104479-3 1-104479-3 52M9778 46Y2673
Product Name Rectangular Connector Contacts Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Crimp, Receptacle, 24-20Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products