TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 1-104479-1

Description
SHORT POINT RECP CONT LP
Request a Quote Datasheet
Description
SHORT POINT RECP CONT LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-104479-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-104479-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-104479-1
SHORT POINT RECP CONT LP

SHORT POINT RECP CONT LP

Buy Now
Contacts - 1-104479-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-104479-1
Contacts 1-104479-1
SHORT POINT RECP CONT LP

SHORT POINT RECP CONT LP

Buy Now
Contacts - 1-104479-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-104479-1
Contacts 1-104479-1
AMPMODU SHORT-PT CONT

AMPMODU SHORT-PT CONT

Buy Now
Swedesboro, NJ, United States
Contacts
1-104479-1
Contacts 1-104479-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A34251-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A34251-ND
Rectangular Connector Contacts A34251-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 16M2617 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
16M2617
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 16M2617
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-104479-1 1-104479-1 A34251-ND 16M2617
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contacts Rectangular Connector Contacts Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products