TE Connectivity Rectangular Connector Contacts 1-104479-0

Description
Socket Contact Gold 20-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A34249TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A34249TR-ND
Rectangular Connector Contacts A34249TR-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A34249CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A34249CT-ND
Rectangular Connector Contacts A34249CT-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1-104479-0
Electronic Connector 332-1-104479-0
Female Crimp Socket 20-24AWG Gold Signal Connector Product overview: 1-104479-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-104479-0 can be used for catalog matching and distributor lookup.

Female Crimp Socket 20-24AWG Gold Signal Connector Product overview: 1-104479-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-104479-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-104479-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-104479-0
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-104479-0
SHORT POINT CONT 30 DPLX STMPD LF

SHORT POINT CONT 30 DPLX STMPD LF

Buy Now
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 52K3240 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
52K3240
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 52K3240
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:MTE; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:MTE; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2598 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2598
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2598
CONTACT, RECEPTACLE, 24-20AWG, CRIMP, FULL REEL; Product Range:MTE; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP, FULL REEL; Product Range:MTE; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Ampmodu Short Point Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 39Y7987 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Ampmodu Short Point Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
39Y7987
Contact, Ampmodu Short Point Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 39Y7987
Contact, AMPMODU Short Point Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, AMPMODU Short Point Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A34249TR-ND 332-1-104479-0 1-104479-0 52K3240 39Y7987
Product Name Rectangular Connector Contacts Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Ampmodu Short Point Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details