"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
CONN HEADER VERT 5POS 2.54MM
05 MTE HDR SRST LATCHW/HLDWN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-104450-2-ND | 1-104450-2 | 16R8072 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 05 Mte Hdr Srst Latchw/hldwn Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |