TE Connectivity Rectangular Connectors - 1-104433-3 1-104433-3

Description
Manufacturer: TE Connectivity Win Source Part Number: 853727-1-104433-3 Series: AMPMODU Mod II Features: Connector Header position Package: Bulk Family Name: 104433 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1-104433-3-SI, 11044333
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 853727-1-104433-3 Series: AMPMODU Mod II Features: Connector Header position Package: Bulk Family Name: 104433 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1-104433-3-SI, 11044333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1-104433-3 - 853727-1-104433-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-104433-3
853727-1-104433-3
Rectangular Connectors - 1-104433-3 853727-1-104433-3
Manufacturer: TE Connectivity Win Source Part Number: 853727-1-104433-3 Series: AMPMODU Mod II Features: Connector Header position Package: Bulk Family Name: 104433 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1-104433-3-SI, 11044333

Manufacturer: TE Connectivity
Win Source Part Number: 853727-1-104433-3
Series: AMPMODU Mod II
Features: Connector Header position
Package: Bulk
Family Name: 104433
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1-104433-3-SI, 11044333

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-1-104433-3
3A Electronic Connector 316-1-104433-3
26 Pos 2.54mm Straight Header, Male, 3A, Gold, Thru-Hole Product overview: 1-104433-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-104433-3 can be used for catalog matching and distributor lookup.

26 Pos 2.54mm Straight Header, Male, 3A, Gold, Thru-Hole Product overview: 1-104433-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-104433-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 1-104433-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-104433-3-ND
Headers, Male Pins 1-104433-3-ND
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"

"Connector Header Through Hole 26 position 0.100"" (2.54mm)"

Buy Now Datasheet
26 Modii Hdr Drst B/a W/hd Rohs Compliant Amp - Te Connectivity - 33B2479 - Newark, An Avnet Company
Chicago, IL, United States
26 Modii Hdr Drst B/a W/hd Rohs Compliant Amp - Te Connectivity
33B2479
26 Modii Hdr Drst B/a W/hd Rohs Compliant Amp - Te Connectivity 33B2479
26 MODII HDR DRST B/A W/HD ROHS COMPLIANT: NO

26 MODII HDR DRST B/A W/HD ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 853727-1-104433-3 316-1-104433-3 1-104433-3-ND 33B2479
Product Name Rectangular Connectors - 1-104433-3 3A Electronic Connector Headers, Male Pins 26 Modii Hdr Drst B/a W/hd Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data