TE Connectivity Connector Housing, Receptacle, 15 Position, 1 Row, 2.54Mm; Product Range Amp Te Connectivity 1-104257-4

Description
CONNECTOR HOUSING, RECEPTACLE, 15 POSITION, 1 ROW, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2.54mm; For Use With:MTE Contacts; No. of Contacts:15Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 15 POSITION, 1 ROW, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2.54mm; For Use With:MTE Contacts; No. of Contacts:15Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 15 Position, 1 Row, 2.54Mm; Product Range Amp Te Connectivity - 91C5438 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 15 Position, 1 Row, 2.54Mm; Product Range Amp Te Connectivity
91C5438
Connector Housing, Receptacle, 15 Position, 1 Row, 2.54Mm; Product Range Amp Te Connectivity 91C5438
CONNECTOR HOUSING, RECEPTACLE, 15 POSITION, 1 ROW, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2.54mm; For Use With:MTE Contacts; No. of Contacts:15Contacts; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 15 POSITION, 1 ROW, 2.54MM; Product Range:MTE; Gender:Receptacle; No. of Positions:15Positions; Pitch Spacing:2.54mm; For Use With:MTE Contacts; No. of Contacts:15Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91C5438
Product Name Connector Housing, Receptacle, 15 Position, 1 Row, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details