TE Connectivity Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity 1-104257-3.

Description
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:14POSITION S; PITCH SPACING:2.54MM; FOR USE WITH:AMPMODU SOCKET CONTACTS ROHS COMPLIANT: YES
Description
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:14POSITION S; PITCH SPACING:2.54MM; FOR USE WITH:AMPMODU SOCKET CONTACTS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity - 30AC2703 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity
30AC2703
Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity 30AC2703
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:14POSITION S; PITCH SPACING:2.54MM; FOR USE WITH:AMPMODU SOCKET CONTACTS ROHS COMPLIANT: YES

WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; PRODUCT RANGE:AMPMODU MTE SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:14POSITIONS; PITCH SPACING:2.54MM; FOR USE WITH:AMPMODU SOCKET CONTACTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC2703
Product Name Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details