TE Connectivity Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity 1-104257-3

Description
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU Socket Contacts RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity - 94B4725 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity
94B4725
Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity 94B4725
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU Socket Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU Socket Contacts RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 14Pos, 2.54Mm Rohs Compliant Amp Te Connectivity - 74AJ7216 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 14Pos, 2.54Mm Rohs Compliant Amp Te Connectivity
74AJ7216
Connector Housing, Rcpt, 14Pos, 2.54Mm Rohs Compliant Amp Te Connectivity 74AJ7216
CONNECTOR HOUSING, RCPT, 14POS, 2.54MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 14POS, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94B4725
Product Name Wire-Board Connector Receptacle 14 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details