TE Connectivity Rcpt Housing, 12Pos, 1Row, 2.54Mm; Product Range Amp Te Connectivity 1-104257-1.

Description
RCPT HOUSING, 12POS, 1ROW, 2.54MM; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; No. of Contacts:12Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 12POS, 1ROW, 2.54MM; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; No. of Contacts:12Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 12Pos, 1Row, 2.54Mm; Product Range Amp Te Connectivity - 30AC2702 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 12Pos, 1Row, 2.54Mm; Product Range Amp Te Connectivity
30AC2702
Rcpt Housing, 12Pos, 1Row, 2.54Mm; Product Range Amp Te Connectivity 30AC2702
RCPT HOUSING, 12POS, 1ROW, 2.54MM; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; No. of Contacts:12Contacts; No. of Rows:1Rows RoHS Compliant: Yes

RCPT HOUSING, 12POS, 1ROW, 2.54MM; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:12Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; No. of Contacts:12Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC2702
Product Name Rcpt Housing, 12Pos, 1Row, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details