TE Connectivity Connector Systems Amp - Te Connectivity 1-104074-0.

Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded; Contact Material:Copper Alloy RoHS Compliant: No
Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp - Te Connectivity - 24AC1220 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp - Te Connectivity
24AC1220
Connector Systems Amp - Te Connectivity 24AC1220
Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded; Contact Material:Copper Alloy RoHS Compliant: No

Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1220
Product Name Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-35-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details