TE Connectivity Headers, Male Pins 1-104069-2

Description
"Connector Header Through Hole, Right Angle 24 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 24 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A24196-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A24196-ND
Headers, Male Pins A24196-ND
"Connector Header Through Hole, Right Angle 24 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 24 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board-Board Conn, Header, 24Way, 2Row; Approval Bodies Amp - Te Connectivity - 52F6124 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 24Way, 2Row; Approval Bodies Amp - Te Connectivity
52F6124
Board-Board Conn, Header, 24Way, 2Row; Approval Bodies Amp - Te Connectivity 52F6124
BOARD-BOARD CONN, HEADER, 24WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Thermoplast ic; Connector Retention Style:Solder Clip; Connector Shroud:Yes; Connector Type:Board-to-Board; Features:Shrouded; Leaded Process Compatible:NoRoHS Compliant: No

BOARD-BOARD CONN, HEADER, 24WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Thermoplastic; Connector Retention Style:Solder Clip; Connector Shroud:Yes; Connector Type:Board-to-Board; Features:Shrouded; Leaded Process Compatible:NoRoHS Compliant: No

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1-104069-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1-104069-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1-104069-2
CONN HEADER R/A 24POS 1.27MM

CONN HEADER R/A 24POS 1.27MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A24196-ND 52F6124 1-104069-2
Product Name Headers, Male Pins Board-Board Conn, Header, 24Way, 2Row; Approval Bodies Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector; Header Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-F01-03ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers