TE Connectivity Headers, Male Pins 1-104068-8

Description
"Connector Header Through Hole 68 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 68 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A24833-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A24833-ND
Headers, Male Pins A24833-ND
"Connector Header Through Hole 68 position 0.050"" (1.27mm)"

"Connector Header Through Hole 68 position 0.050"" (1.27mm)"

Buy Now Datasheet
Wire-Board Conn, Header, 68Pos, 0.05In; Connector Systems Amp - Te Connectivity - 99B2287 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 68Pos, 0.05In; Connector Systems Amp - Te Connectivity
99B2287
Wire-Board Conn, Header, 68Pos, 0.05In; Connector Systems Amp - Te Connectivity 99B2287
WIRE-BOARD CONN, HEADER, 68POS, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU System 50 Series RoHS Compliant: No

WIRE-BOARD CONN, HEADER, 68POS, 0.05IN; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU System 50 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A24833-ND 99B2287
Product Name Headers, Male Pins Wire-Board Conn, Header, 68Pos, 0.05In; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type Firewire - 6 Way
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1375-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Rectangular Connectors - 103638-4 - 813583-103638-4 - Win Source Electronics
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole
View Details
4 suppliers
PCB Connectors - NCPS-MRB-D30-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 30.000 GHz
View Details