TE Connectivity Connector Systems Amp Te Connectivity 1-104068-2.

Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: No
Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp Te Connectivity - 24AC1219 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp Te Connectivity
24AC1219
Connector Systems Amp Te Connectivity 24AC1219
Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: No

Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 24AC1219
Product Name Connector Systems Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Miniature) Jumper - 5104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting SMT
Contact Plating Silver; Silver Plate
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - B5741-214-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102393-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details