The 2X12 MTE Receptacle from TE Connectivity is designed for wire-to-board and wire-to-wire applications, suitable for various electronic equipment including medical instruments, automotive controls, and commercial printers. This product features Insulation Displacement Contacts (IDC) or Crimp Snap-In contacts, allowing for flexibility in assembly designs with latching and polarization options. It supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. The receptacle is RoHS compliant and accommodates wire sizes from AWG 22 to AWG 30. It is compatible with various coupling shrouds and can be configured in single or double row orientations.
12 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG
2X12 MTE RCPT SR PLAIN .100CL ROHS COMPLIANT: NO
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | A28387-ND | 27C8770 |
| Product Name | Free Hanging, Panel Mount | 2X12 Mte Rcpt Sr Plain .100Cl Rohs Compliant Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) |