"Connector Header Through Hole 80 position 0.050"" (1.27mm)"
80 SYSTEM 50 HDR DRST UNSHRD ROHS COMPLIANT: NO
80 SYSTEM 50 HDR DRST UNSHRD
CONN HEADER VERT 80POS 1.27MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114755-ND | 66F1539 | 1-103916-6 |
| Product Name | Headers, Male Pins | 80 System 50 Hdr Drst Unshrd Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 30 volts | 30 volts |