"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
12 MTE HDR SRST LATCH W/HLDWN
12 MTE HDR SRST LATCH W/HLDWN
CONN HEADER VERT 12POS 2.54MM
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A28503-ND | 1-103908-1 | 40AJ8840 | 1-103908-1 |
| Product Name | Headers, Male Pins | Connectors Crimp Housings, Series Mating PCB Headers | 12 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps |