"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
CONN HEADER R/A 12POS 2.54MM
12 MTE HDR SRRA LATCH W/HLDWN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A28601-ND | 1-103904-1 | 40AJ8837 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 12 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |