TE Connectivity Wire-Board Connector Receptacle 12Pos, 2.54Mm; Product Range Amp Te Connectivity 1-103688-1

Description
WIRE-BOARD CONNECTOR RECEPTACLE 12POS, 2.54MM; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; No. of Contacts:12Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 12POS, 2.54MM; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; No. of Contacts:12Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 12Pos, 2.54Mm; Product Range Amp Te Connectivity - 92F1189 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 12Pos, 2.54Mm; Product Range Amp Te Connectivity
92F1189
Wire-Board Connector Receptacle 12Pos, 2.54Mm; Product Range Amp Te Connectivity 92F1189
WIRE-BOARD CONNECTOR RECEPTACLE 12POS, 2.54MM; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; No. of Contacts:12Contacts; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 12POS, 2.54MM; Product Range:AMPMODU MTE; Gender:Socket; No. of Positions:12Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; No. of Contacts:12Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F1189
Product Name Wire-Board Connector Receptacle 12Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details