"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
CONN HEADER R/A 12POS 2.54MM
WIRE-BOARD CONN, HEADER, 12POS, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A28602-ND | 1-103673-1 | 92F1231 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Wire-Board Conn, Header, 12Pos, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |