The Wire-Board Connector, Header, 16 Position, 2.54mm from TE Connectivity is designed for wire-to-board applications. It features a single row with 16 contacts and a pitch spacing of 2.54mm. The connector utilizes through-hole straight termination, making it suitable for various electronic equipment, including medical instruments, automotive controls, and telecommunications. It operates effectively within a temperature range of -65°C to +105°C and supports a maximum current of 3 amps per contact in free air. The product is RoHS compliant, ensuring it meets environmental standards. This connector is part of the AMPMODU MTE series, which offers flexibility in design with options for latching and polarization.
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR, HEADER, 16 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A28515-ND | 09H2803 |
| Product Name | Headers, Male Pins | Wire-Board Connector, Header, 16 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 267 volts |