"Connector Header Through Hole 11 position 0.100"" (2.54mm)"
WIRE-BOARD CONN, HEADER, 11POS, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A28501-ND | 92F1256 |
| Product Name | Headers, Male Pins | Wire-Board Conn, Header, 11Pos, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 267 volts |