TE Connectivity Product Range Amp Te Connectivity 1-103653-5.

Description
Product Range:AMPMODU MTE Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Pin Contacts RoHS Compliant: Yes
Datasheet
Description
Product Range:AMPMODU MTE Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 26AC5679 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
26AC5679
Product Range Amp Te Connectivity 26AC5679
Product Range:AMPMODU MTE Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Pin Contacts RoHS Compliant: Yes

Product Range:AMPMODU MTE Series; Gender:Plug; No. of Positions:16Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5679
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details