TE Connectivity Wire-Board Connector Plug, 12Pos, 2.54Mm; Product Range Amp Te Connectivity 1-103653-1

Description
WIRE-BOARD CONNECTOR PLUG, 12POS, 2.54MM; Product Range:MTE; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:-; Contact Material:Phosphor Bronze; Contact Termination:Crimp; Contact Termination Type:CrimpRoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR PLUG, 12POS, 2.54MM; Product Range:MTE; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:-; Contact Material:Phosphor Bronze; Contact Termination:Crimp; Contact Termination Type:CrimpRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Plug, 12Pos, 2.54Mm; Product Range Amp Te Connectivity - 92F1271 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 12Pos, 2.54Mm; Product Range Amp Te Connectivity
92F1271
Wire-Board Connector Plug, 12Pos, 2.54Mm; Product Range Amp Te Connectivity 92F1271
WIRE-BOARD CONNECTOR PLUG, 12POS, 2.54MM; Product Range:MTE; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:-; Contact Material:Phosphor Bronze; Contact Termination:Crimp; Contact Termination Type:CrimpRoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 12POS, 2.54MM; Product Range:MTE; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:2.54mm; For Use With:-; Contact Material:Phosphor Bronze; Contact Termination:Crimp; Contact Termination Type:CrimpRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F1271
Product Name Wire-Board Connector Plug, 12Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details