TE Connectivity Wire-Board Connector Plug, 11Pos, 2.54Mm; Product Range Amp Te Connectivity 1-103653-0

Description
WIRE-BOARD CONNECTOR PLUG, 11POS, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:11Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR PLUG, 11POS, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:11Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Plug, 11Pos, 2.54Mm; Product Range Amp Te Connectivity - 92F1270 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 11Pos, 2.54Mm; Product Range Amp Te Connectivity
92F1270
Wire-Board Connector Plug, 11Pos, 2.54Mm; Product Range Amp Te Connectivity 92F1270
WIRE-BOARD CONNECTOR PLUG, 11POS, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:11Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 11POS, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:11Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F1270
Product Name Wire-Board Connector Plug, 11Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details