The 11 MTE Receptacle Housing from TE Connectivity is designed for use in wire-to-board and wire-to-wire applications, suitable for various electronic equipment including medical instruments, automotive controls, and computers. It features insulation displacement contacts (IDC) or crimp snap-in contacts, providing flexibility in assembly design with options for latching and polarization. The housing supports a range of sizes from 2 to 25 positions and is compatible with both right angle and vertical configurations. It operates effectively within a temperature range of -65°C to +105°C and has a maximum current rating of 3 amps per contact in free air. The product is RoHS compliant, ensuring it meets environmental standards.
11 MTE RCPT HSG SR RIB .100CL ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 09H2739 |
| Product Name | 11 Mte Rcpt Hsg Sr Rib .100Cl Rohs Compliant Amp - Te Connectivity |