"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
CONN HEADER VERT .100 16POS 15AU
16 MTE HDR SRST LATCH .100CL ROHS COMPLIANT: NO
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A28563-ND | 792-1-103638-5 | 85C0405 |
| Product Name | Headers, Male Pins | CONN HEADER VERT .100 16POS 15AU | 16 Mte Hdr Srst Latch .100Cl Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | Through Hole | |
| Number of Contacts | 16 # |