"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
CONN HEADER R/A 20POS 2.54MM
20 MTE HDR SRRA LATCH .100CL ROHS COMPLIANT: NO
20 MTE HDR SRRA LATCH .100CL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A28662-ND | 1-103635-9 | 09H2711 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 20 Mte Hdr Srra Latch .100Cl Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |