"Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)"
18 MTE HDR SRRA LATCH .100CL ROHS COMPLIANT: NO
CONN HEADER R/A 18POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-103635-7-ND | 09H2710 | 1-103635-7 |
| Product Name | Headers, Male Pins | 18 Mte Hdr Srra Latch .100Cl Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |