TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-102747-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-102747-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-102747-7
Rectangular Wire & Cable Connectors & Housings 1-102747-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - 1-102747-7-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1-102747-7-ND
Free Hanging, Panel Mount 1-102747-7-ND
17 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

17 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

Buy Now Datasheet
17 Ampmodu Mt Assy Sr .100Cl Amp - Te Connectivity - 33B1985 - Newark, An Avnet Company
Chicago, IL, United States
17 Ampmodu Mt Assy Sr .100Cl Amp - Te Connectivity
33B1985
17 Ampmodu Mt Assy Sr .100Cl Amp - Te Connectivity 33B1985
17 AMPMODU MT ASSY SR .100CL

17 AMPMODU MT ASSY SR .100CL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-102747-7 1-102747-7-ND 33B1985
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount 17 Ampmodu Mt Assy Sr .100Cl Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A111694-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1028-027-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3A 250V Electronic Connector - 332-102316-6 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Crimp
Current Rating 3.0 amps
View Details
4 suppliers