"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
30 MODII HDR DRST SHRD .100CL ROHS COMPLIANT: NO
CONN HEADER VERT 30POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26742-ND | 66F1548 | 1-102618-3 |
| Product Name | Headers, Male Pins | 30 Modii Hdr Drst Shrd .100Cl Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |