TE Connectivity Wire-Board Connector, Header, 24 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 1-102618-0

Description
WIRE-BOARD CONNECTOR, HEADER, 24 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: No
Description
WIRE-BOARD CONNECTOR, HEADER, 24 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 24 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 66F2869 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 24 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
66F2869
Wire-Board Connector, Header, 24 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 66F2869
WIRE-BOARD CONNECTOR, HEADER, 24 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: No

WIRE-BOARD CONNECTOR, HEADER, 24 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F2869
Product Name Wire-Board Connector, Header, 24 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2000-5417-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details