"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
20 MODII 2PC HDR DR SHRD .100
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26380-ND | 90F4396 | 40AJ8797 |
| Product Name | Headers, Male Pins | Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | 20 Modii 2Pc Hdr Dr Shrd .100 Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |